The 337TMA100M is an axial leaded aluminum electrolytic capacitor rated for 100VDC, with a capacitance of 330µF, a maximum ESR of 0.452Ω at 120Hz and +20°C, and a maximum RMS ripple current of 570mA at 120Hz and +105°C. It measures 16mm in diameter by 31mm in length. The part operates over a temperature range of -40°C to +105°C, with a capacitance tolerance of +20% at 120Hz and 20°C. It is designed for 2000 hours of load life at 105°C with rated voltage and ripple current applied, and meets shelf life requirements of 1000 hours at 105°C with no voltage applied. Dissipation factor and leakage current follow specified limits for its voltage class.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 337TMA100M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |