Aluminum electrolytic capacitor with 16VDC rated voltage, 33µF capacitance, and a maximum RMS ripple current of 1140mA at 120Hz and +105°C. It has an ESR of 0.131Ω at 120Hz and +20°C, and measures 16mm in diameter by 31mm in length. The device operates from -40°C to +105°C, with a capacitance tolerance of +20% at 120Hz and 20°C, and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. The part is designed for filtering, bypassing, coupling, and blocking applications, and complies with the extended life specification of 2000 hours at 105°C.
CAP ALUM 33UF 20% 16V AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 336TMA016M | 336TMA016M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) |