The 337FSL360XDP is an aluminum electrolytic photoflash capacitor rated for 360 WVDC and 450 SVDC, with a capacitance of 330 µF, an ESR of 0.351846 Ω at 20°C and 120 Hz, and dimensions of 30 mm in diameter by 55 mm in length. It operates within a temperature range of -20°C to +70°C, has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, and a dissipation factor of 0.07 at 120 Hz and 25°C. The capacitor is designed for 1 million flashes at rated voltage with a 30-second cycle through a Xe flash tube with 0.7-1.0 Ω discharge resistance. It meets shelf life and surge voltage endurance requirements as specified for the 360 WVDC series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 337FSL360XDP |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |