The 337TMA025M is a 330 µF, 25 VDC aluminum electrolytic capacitor with a maximum ESR of 0.603 Ω at 120 Hz and +20°C, and a rated ripple current of 400 mA at 120 Hz and +105°C. It measures 10x26 mm in diameter by length and is rated for operation from -40°C to +105°C. The capacitor has a capacitance tolerance of +20% at 120 Hz and 20°C, and meets a 2000-hour load life specification at 105°C with rated voltage and ripple current applied. It is designed for filtering, bypassing, coupling, and blocking applications.
CAP ALUM 330UF 20% 25V AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 337TMA025M | 337TMA025M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) |