The 337BPA025M is a bi-polar/non-polar aluminum electrolytic capacitor with a rated voltage of 25 WVDC and a capacitance of 330 µF. It has an ESR of 1.005 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 555 mA at +85°C. The capacitor measures 13 mm in diameter by 27 mm in length. It operates within a temperature range of -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. The product is designed for audio coupling and crossover network applications and meets load life requirements of 2000 hours at 85°C with rated voltage applied and reversed every 250 hours.
CAP ALUM 330UF 20% 25V AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 337BPA025M | 337BPA025M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) |