Cornell Dubilier Aluminum Electrolytic Capacitors 337KXM035M

Description
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 330µF 35V
Request a Quote Datasheet
Description
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 330µF 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-337KXM035M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-337KXM035M
Aluminum Electrolytic Capacitors 2002-337KXM035M
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 330µF 35V

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 330µF 35V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 337KXM035M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
337KXM035M-ND
Aluminum Electrolytic Capacitors 337KXM035M-ND
330µF 35V Aluminum Electrolytic Capacitors Radial, Can 602.9mOhm @ 120Hz 4000 Hrs @ 105°C

330µF 35V Aluminum Electrolytic Capacitors Radial, Can 602.9mOhm @ 120Hz 4000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 337KXM035M - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
337KXM035M
Aluminum Electrolytic Capacitor 337KXM035M
+105 °C Low Impedance Radial Lead Aluminum Electrolytic Capacitors|•High Ripple Current|•High Frequency|•Extended Life|•Voltage Range: 6.3 WVDC to 100 WVDC|•Capacitance Range: 0.47 µF to 15000 µF|•For switching regulators

+105 °C Low Impedance Radial Lead Aluminum Electrolytic Capacitors|•High Ripple Current|•High Frequency|•Extended Life|•Voltage Range: 6.3 WVDC to 100 WVDC|•Capacitance Range: 0.47 µF to 15000 µF|•For switching regulators

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 337KXM035M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
337KXM035M
Capacitors - Aluminum Electrolytic Capacitors 337KXM035M
CAP ALUM 330UF 20% 35V RADIAL

CAP ALUM 330UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-337KXM035M 337KXM035M-ND 337KXM035M 337KXM035M
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
WVDC 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713250 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details