The 336BPS025M is a bi-polar aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 33 µF, a maximum ESR of 10.048 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 80 mA at +85°C. It has a radial leaded package with dimensions of 6.3 mm in diameter and 11 mm in length. The capacitor operates over a temperature range of -40°C to +85°C and meets a 2000-hour load life test at 85°C with rated voltage reversed every 250 hours. Capacitance tolerance is +20% at 120 Hz and 20°C.
Aluminum Electrolytic Capacitors, +85 °C Non-Polar, Radial Lead
33µF 25V Aluminum Electrolytic Capacitors Radial, Can 10.048Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 33UF 20% 25V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 336BPS025M | 2002-336BPS025M | 336BPS025M-ND | 336BPS025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |