For New Design: Yes
Capacitance: 33 µF
Voltage DC: 100V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 150 mA @ 120 Hz, 105°C
ESR: 9.04 Ω @ 120 Hz, 20°C
Diameter: 10mm
Length: 10.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 33 µF
Voltage DC: 100V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 150 mA @ 120 Hz, 105°C
ESR: 9.04 Ω @ 120 Hz, 20°C
Diameter: 10mm
Length: 10.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 336SVH100MGE is an aluminum electrolytic capacitor rated for 100V DC with a capacitance of 33 µF, designed for filtering, bypass, coupling, and blocking applications. It has a diameter of 10 mm and a length of 10.5 mm, with a maximum ESR of 9.04 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 150 mA at 120 Hz and 105°C. The operating temperature range is -40°C to +105°C, and it meets a 2000-hour load life specification at 105°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 336SVH100MGE is an aluminum electrolytic capacitor rated for 100V DC with a capacitance of 33 µF, designed for filtering, bypass, coupling, and blocking applications. It has a diameter of 10 mm and a length of 10.5 mm, with a maximum ESR of 9.04 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 150 mA at 120 Hz and 105°C. The operating temperature range is -40°C to +105°C, and it meets a 2000-hour load life specification at 105°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C.