Cornell Dubilier Aluminum Electrolytic 337SAK010M

Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 300 mA @ 120 Hz, 85°C ESR: 1.21 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 9mm Lead Spacing: 3.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 300 mA @ 120 Hz, 85°C ESR: 1.21 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 9mm Lead Spacing: 3.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking, rated for 10V DC with 330µF capacitance, 1.206 Ω ESR at 120 Hz and +20°C, and 300 mA RMS ripple current at 120 Hz and +85°C. It has a diameter of 8 mm, a length of 9 mm, and a lead spacing of 3.5 mm. Operating temperature range is -40°C to +85°C. Load life is 2000 hours at 85°C with rated voltage and ripple current applied.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking, rated for 10V DC with 330µF capacitance, 1.206 Ω ESR at 120 Hz and +20°C, and 300 mA RMS ripple current at 120 Hz and +85°C. It has a diameter of 8 mm, a length of 9 mm, and a lead spacing of 3.5 mm. Operating temperature range is -40°C to +85°C. Load life is 2000 hours at 85°C with rated voltage and ripple current applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 337SAK010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
337SAK010M
Aluminum Electrolytic 337SAK010M
For New Design: Yes Capacitance: 330 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 300 mA @ 120 Hz, 85°C ESR: 1.21 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 9mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 330 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 300 mA @ 120 Hz, 85°C
  • ESR: 1.21 Ω @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 9mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 337SAK010M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
337SAK010M
Capacitors - Aluminum Electrolytic Capacitors 337SAK010M
CAP ALUM 330UF 20% 10V RADIAL

CAP ALUM 330UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 337SAK010M 337SAK010M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232T250CH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C134U040DC2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers