For New Design: Yes
Capacitance: 330 µF
Voltage DC: 50V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 490 mA @ 120 Hz, 105°C
ESR: 904.3 mΩ @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 13.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 330 µF
Voltage DC: 50V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 490 mA @ 120 Hz, 105°C
ESR: 904.3 mΩ @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 13.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 337SVH050MTP is an aluminum electrolytic capacitor with a capacitance of 330 µF, a rated voltage of 50 VDC, and a maximum RMS ripple current of 490 mA at 120 Hz and 105°C. It has an ESR of 0.9043 Ω at 120 Hz and 20°C, and operates within a temperature range of -40°C to +105°C. The component has a diameter of 12.5 mm and a length of 13.5 mm. It is designed for a load life of 2000 hours at 105°C with rated voltage applied. The capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 337SVH050MTP is an aluminum electrolytic capacitor with a capacitance of 330 µF, a rated voltage of 50 VDC, and a maximum RMS ripple current of 490 mA at 120 Hz and 105°C. It has an ESR of 0.9043 Ω at 120 Hz and 20°C, and operates within a temperature range of -40°C to +105°C. The component has a diameter of 12.5 mm and a length of 13.5 mm. It is designed for a load life of 2000 hours at 105°C with rated voltage applied. The capacitance tolerance is +20% at 120 Hz and 20°C.