Cornell Dubilier Aluminum Electrolytic 337FSL450XEM

Description
Photoflash Strobe
Request a Quote
Description
Photoflash Strobe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 337FSL450XEM is an aluminum electrolytic photoflash capacitor rated for 450 WVDC and 500 SVDC, with a capacitance of 330 µF and an ESR of 0.351846 Ω at 120 Hz and 20°C. It measures 35 mm in diameter by 80 mm in length and is designed for high-reliability applications such as emergency and signal lights. The capacitor operates within a temperature range of -20°C to +70°C, has a capacitance tolerance of -10% to +20%, and meets performance requirements after 1 million flashes and 500 hours of shelf life at 70°C with no voltage applied.

Datasheet Summary
Powered by GS/AI

The 337FSL450XEM is an aluminum electrolytic photoflash capacitor rated for 450 WVDC and 500 SVDC, with a capacitance of 330 µF and an ESR of 0.351846 Ω at 120 Hz and 20°C. It measures 35 mm in diameter by 80 mm in length and is designed for high-reliability applications such as emergency and signal lights. The capacitor operates within a temperature range of -20°C to +70°C, has a capacitance tolerance of -10% to +20%, and meets performance requirements after 1 million flashes and 500 hours of shelf life at 70°C with no voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 337FSL450XEM - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
337FSL450XEM
Aluminum Electrolytic 337FSL450XEM
Photoflash Strobe

Photoflash Strobe

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 337FSL450XEM
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 70 C (-4 to 158 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details