Cornell Dubilier Aluminum Electrolytic 337KXM025M

Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 995 mA @ 100 kHz, 105°C ESR: 703.3 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 16mm Lead Spacing: 3.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 995 mA @ 100 kHz, 105°C ESR: 703.3 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 16mm Lead Spacing: 3.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 337KXM025M is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 330 µF, designed for bypass, coupling, filtering, and de-coupling applications. It operates over a temperature range of -55°C to +105°C and has a load life of 3,000 hours at 105°C with rated voltage and ripple current applied. The part has a maximum ESR of 0.7033 Ω at 120 Hz and 20°C, and a ripple current rating of 995 mA RMS at 100 kHz and 105°C. It is housed in a cylindrical case measuring 8 mm in diameter and 16 mm in length, with a lead spacing of 3.5 mm. Capacitance tolerance is ±20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 337KXM025M is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 330 µF, designed for bypass, coupling, filtering, and de-coupling applications. It operates over a temperature range of -55°C to +105°C and has a load life of 3,000 hours at 105°C with rated voltage and ripple current applied. The part has a maximum ESR of 0.7033 Ω at 120 Hz and 20°C, and a ripple current rating of 995 mA RMS at 100 kHz and 105°C. It is housed in a cylindrical case measuring 8 mm in diameter and 16 mm in length, with a lead spacing of 3.5 mm. Capacitance tolerance is ±20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 337KXM025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
337KXM025M
Aluminum Electrolytic 337KXM025M
For New Design: Yes Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 995 mA @ 100 kHz, 105°C ESR: 703.3 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 16mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 330 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 995 mA @ 100 kHz, 105°C
  • ESR: 703.3 mΩ @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 16mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 337KXM025M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101512U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C593U016AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C104U050DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details