Cornell Dubilier Aluminum Electrolytic 337CKS025M

Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 455 mA @ 120 Hz, 85°C ESR: 703 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 455 mA @ 120 Hz, 85°C ESR: 703 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with 330 µF capacitance and 25 WVDC rating, designed for bypass, coupling, filtering, and de-coupling applications. Operates from -40°C to +85°C with a 2,000-hour load life at 85°C and rated ripple current. Has an ESR of 0.703 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 455 mA at 120 Hz and 85°C. Mounted in a radial lead package with a diameter of 8 mm and length of 11.5 mm, and a lead spacing of 3.5 mm.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with 330 µF capacitance and 25 WVDC rating, designed for bypass, coupling, filtering, and de-coupling applications. Operates from -40°C to +85°C with a 2,000-hour load life at 85°C and rated ripple current. Has an ESR of 0.703 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 455 mA at 120 Hz and 85°C. Mounted in a radial lead package with a diameter of 8 mm and length of 11.5 mm, and a lead spacing of 3.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 337CKS025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
337CKS025M
Aluminum Electrolytic 337CKS025M
For New Design: Yes Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 455 mA @ 120 Hz, 85°C ESR: 703 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 330 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 455 mA @ 120 Hz, 85°C
  • ESR: 703 mΩ @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 11.5mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-337CKS025M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-337CKS025M
Aluminum Electrolytic Capacitors 2002-337CKS025M
Radial Lead Aluminum Electrolytic Capacitors 330µF 25V

Radial Lead Aluminum Electrolytic Capacitors 330µF 25V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1437-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1437-ND
Aluminum Electrolytic Capacitors 1572-1437-ND
330µF 25V Aluminum Electrolytic Capacitors Radial, Can 703mOhm @ 120Hz 2000 Hrs @ 85°C

330µF 25V Aluminum Electrolytic Capacitors Radial, Can 703mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 337CKS025M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
337CKS025M
Capacitors - Aluminum Electrolytic Capacitors 337CKS025M
CAP ALUM 330UF 20% 25V RADIAL

CAP ALUM 330UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 337CKS025M 2002-337CKS025M 1572-1437-ND 337CKS025M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C213U040AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C213U063EJ1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details