Cornell Dubilier Aluminum Electrolytic 337SAK6R3M

Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 250 mA @ 120 Hz, 85°C ESR: 1.41 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 9mm Lead Spacing: 2.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 250 mA @ 120 Hz, 85°C ESR: 1.41 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 9mm Lead Spacing: 2.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 337SAK6R3M is an aluminum electrolytic capacitor rated for 6.3 VDC with a capacitance of 330 μF, designed for filtering, bypass, coupling, and blocking applications. It operates from -40°C to +85°C, with a load life of 2000 hours at 85°C under rated voltage and ripple current. The part has an ESR of 1.407 Ω at 120 Hz and 20°C, and a ripple current rating of 250 mA at 120 Hz and 85°C. Its physical dimensions are 6.3 mm in diameter and 9 mm in length, with a lead spacing of 2.5 mm. Tolerance is ±20% at 120 Hz and 20°C. The case is low profile and lead-free, conforming to the SAK series specifications.

Datasheet Summary
Powered by GS/AI

The 337SAK6R3M is an aluminum electrolytic capacitor rated for 6.3 VDC with a capacitance of 330 μF, designed for filtering, bypass, coupling, and blocking applications. It operates from -40°C to +85°C, with a load life of 2000 hours at 85°C under rated voltage and ripple current. The part has an ESR of 1.407 Ω at 120 Hz and 20°C, and a ripple current rating of 250 mA at 120 Hz and 85°C. Its physical dimensions are 6.3 mm in diameter and 9 mm in length, with a lead spacing of 2.5 mm. Tolerance is ±20% at 120 Hz and 20°C. The case is low profile and lead-free, conforming to the SAK series specifications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 337SAK6R3M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
337SAK6R3M
Aluminum Electrolytic 337SAK6R3M
For New Design: Yes Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 250 mA @ 120 Hz, 85°C ESR: 1.41 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 9mm Lead Spacing: 2.5mm
  • For New Design: Yes
  • Capacitance: 330 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 250 mA @ 120 Hz, 85°C
  • ESR: 1.41 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 9mm
  • Lead Spacing: 2.5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 337SAK6R3M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
337SAK6R3M
Capacitors - Aluminum Electrolytic Capacitors 337SAK6R3M
CAP ALUM 330UF 20% 6.3V RADIAL

CAP ALUM 330UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 337SAK6R3M 337SAK6R3M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C503U020EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C553U050CJ2AP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C483U063CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 48000 microF
View Details
4 suppliers