The 337BPS6R3M is a bi-polar aluminum electrolytic capacitor for audio coupling and crossover networks, rated for 6.3 VDC, with a capacitance of 330 µF and a tolerance of +20%. It has a maximum ESR of 1.407 Ω at 120 Hz and +20°C, and arms ripple current of 265 mA at 85°C. The package dimensions are 8 mm in diameter by 11 mm in length. It operates over a temperature range of −40°C to +85°C and meets a 2000-hour load life requirement at 85°C with rated voltage applied and reversed every 250 hours. The maximum leakage current is 0.03CV + 3 µA after 2 minutes, and the dissipation factor at 120 Hz is 0.28. This part is radially leaded.
Datasheet Summary Powered by GS/AI
The 337BPS6R3M is a bi-polar aluminum electrolytic capacitor for audio coupling and crossover networks, rated for 6.3 VDC, with a capacitance of 330 µF and a tolerance of +20%. It has a maximum ESR of 1.407 Ω at 120 Hz and +20°C, and arms ripple current of 265 mA at 85°C. The package dimensions are 8 mm in diameter by 11 mm in length. It operates over a temperature range of −40°C to +85°C and meets a 2000-hour load life requirement at 85°C with rated voltage applied and reversed every 250 hours. The maximum leakage current is 0.03CV + 3 µA after 2 minutes, and the dissipation factor at 120 Hz is 0.28. This part is radially leaded.