The 337FSB330XGBF is a snap-in aluminum electrolytic capacitor rated for 330 VDC with a capacitance of 330 µF and an ESR of 0.313 © at 120 Hz and 20°C, housed in a 22 mm diameter by 40 mm length package. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and meets dissipation factor and leakage current specifications for photoflash applications. The part supports 5000 flash cycles at rated voltage with a discharge resistance of 0.7-1.0 Ω and maintains performance after 500 hours at 70°C with no applied voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 337FSB330XGBF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 55 C (-13 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |