The 336ULR010MEF is an aluminum polymer capacitor rated for 10 V DC with a capacitance of 33 µF, designed for DC-DC converters, voltage regulators, and decoupling applications. It operates over a temperature range of -55°C to +105°C and has a maximum ESR of 5.02 Ω at 120 Hz and 35 mΩ at 100 kHz. The maximum leakage current is 280 µA and the ripple current rating is 2000 mA RMS at 105°C. The component has a radial package with dimensions of 6.3 mm diameter by 8 mm height. It meets a 2000-hour load life test at 105°C with rated voltage applied, with capacitance change within ±20%, dissipation factor under 150% of maximum, ESR under 150% of maximum, and leakage current under 100% of maximum. The capacitance tolerance is +20% at 120 Hz and 20°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 33UF 20% 10V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 336ULR010MEF | 336ULR010MEF | 336ULR010MEF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |