Cornell Dubilier Aluminum Electrolytic 337SAK025M

Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 370 mA @ 120 Hz, 85°C ESR: 804 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 9mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 370 mA @ 120 Hz, 85°C ESR: 804 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 9mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 337SAK025M is a low-profile aluminum electrolytic capacitor rated for 25 V DC with a capacitance of 330 μF and a tolerance of ±20%. It operates from -40°C to +85°C and has a load life of 2000 hours at 85°C with rated voltage and ripple current applied. The part has a dissipation factor of 0.804 at 120 Hz and 20°C, a rated ripple current of 370 mA at 120 Hz and 85°C, and dimensions of 10 mm in diameter and 9 mm in length. It meets the specified performance criteria for capacitance, dissipation factor, and leakage current across temperature and voltage conditions. Lead spacing is 5 mm.

Datasheet Summary
Powered by GS/AI

The 337SAK025M is a low-profile aluminum electrolytic capacitor rated for 25 V DC with a capacitance of 330 μF and a tolerance of ±20%. It operates from -40°C to +85°C and has a load life of 2000 hours at 85°C with rated voltage and ripple current applied. The part has a dissipation factor of 0.804 at 120 Hz and 20°C, a rated ripple current of 370 mA at 120 Hz and 85°C, and dimensions of 10 mm in diameter and 9 mm in length. It meets the specified performance criteria for capacitance, dissipation factor, and leakage current across temperature and voltage conditions. Lead spacing is 5 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 337SAK025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
337SAK025M
Aluminum Electrolytic 337SAK025M
For New Design: Yes Capacitance: 330 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 370 mA @ 120 Hz, 85°C ESR: 804 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 9mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 330 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 370 mA @ 120 Hz, 85°C
  • ESR: 804 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 9mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 337SAK025M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101222U100AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C343T100CF2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101C572T200CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers