Cornell Dubilier Aluminum Electrolytic Capacitor 337LBA200M2CC

Description
+85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High Ripple Currents Ratings|•Rugged Design|•Large Case Size Selection|•Capacitan ce Range: 47 µF to 47,000 µF|•Voltage range: 10 WVDC to 500 WVDC|•Solvent Tolerant End Seal Standard|•For all general purpose high CV applications
Request a Quote
Description
+85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High Ripple Currents Ratings|•Rugged Design|•Large Case Size Selection|•Capacitan ce Range: 47 µF to 47,000 µF|•Voltage range: 10 WVDC to 500 WVDC|•Solvent Tolerant End Seal Standard|•For all general purpose high CV applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - 337LBA200M2CC - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
337LBA200M2CC
Aluminum Electrolytic Capacitor 337LBA200M2CC
+85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High Ripple Currents Ratings|•Rugged Design|•Large Case Size Selection|•Capacitan ce Range: 47 µF to 47,000 µF|•Voltage range: 10 WVDC to 500 WVDC|•Solvent Tolerant End Seal Standard|•For all general purpose high CV applications

+85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High Ripple Currents Ratings|•Rugged Design|•Large Case Size Selection|•Capacitance Range: 47 µF to 47,000 µF|•Voltage range: 10 WVDC to 500 WVDC|•Solvent Tolerant End Seal Standard|•For all general purpose high CV applications

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 337LBA200M2CC
Product Name Aluminum Electrolytic Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C103U050AB2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N220J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details