Cornell Dubilier Aluminum Electrolytic Capacitors 337LBB400M2ED

Description
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 330µF 400V
Request a Quote Datasheet
Description
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 330µF 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-337LBB400M2ED - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-337LBB400M2ED
Aluminum Electrolytic Capacitors 2002-337LBB400M2ED
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 330µF 400V

85 ºC Snap-Mount Aluminum Electrolytic Capacitors 330µF 400V

Supplier's Site Datasheet
Aluminum Capacitors - 337LBB400M2ED - 761721-337LBB400M2ED - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 337LBB400M2ED
761721-337LBB400M2ED
Aluminum Capacitors - 337LBB400M2ED 761721-337LBB400M2ED
Manufacturer: Illinois Capacitor Win Source Part Number: 761721-337LBB400M2ED Series: LBB Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - Snap-In Voltage Rating: 400V Applications: General Capacitance: 330μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 753.57 mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Family Name: LBB Categories: Capacitors Dimension: 1.378" Dia (35.00mm) Ripple Current - Low Frequency: 2.18A @ 120Hz Ripple Current - High Frequency: 3.2046A @ 10kHz Height - Seated (Maximum): 1.260" (32.00mm) Introduction Date: August 13, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Illinois Capacitor
Win Source Part Number: 761721-337LBB400M2ED
Series: LBB
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - Snap-In
Voltage Rating: 400V
Applications: General
Capacitance: 330μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 753.57 mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Family Name: LBB
Categories: Capacitors
Dimension: 1.378" Dia (35.00mm)
Ripple Current - Low Frequency: 2.18A @ 120Hz
Ripple Current - High Frequency: 3.2046A @ 10kHz
Height - Seated (Maximum): 1.260" (32.00mm)
Introduction Date: August 13, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 337LBB400M2ED-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
337LBB400M2ED-ND
Aluminum Electrolytic Capacitors 337LBB400M2ED-ND
330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 753.57mOhm @ 120Hz 3000 Hrs @ 85°C

330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 753.57mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 337LBB400M2ED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
337LBB400M2ED
Capacitors - Aluminum Electrolytic Capacitors 337LBB400M2ED
CAP ALUM 330UF 20% 400V SNAP

CAP ALUM 330UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-337LBB400M2ED 761721-337LBB400M2ED 337LBB400M2ED-ND 337LBB400M2ED
Product Name Aluminum Electrolytic Capacitors Aluminum Capacitors - 337LBB400M2ED Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
WVDC 400 volts 400 volts 400 volts
Packing Method Tray; Tray Bulk; Bulk Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713202 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers