Cornell Dubilier Aluminum Electrolytic 336RSS025M

Description
For New Design: Yes Capacitance: 33 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 70 mA @ 120 Hz, 85°C ESR: 7.54 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7mm Lead Spacing: 2.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 33 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 70 mA @ 120 Hz, 85°C ESR: 7.54 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7mm Lead Spacing: 2.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with a capacitance of 33 µF and a rated voltage of 25 VDC, designed for coupling, blocking, bypass, and filtering applications. It has a diameter of 6.3 mm and a length of 7 mm, with a lead spacing of 2.5 mm. The operating temperature range is -40°C to +85°C. At 120 Hz and 20°C, the ESR is 7.536 Ω and the ripple current rating is 70 mA. Capacitance tolerance is +20%, and leakage current is specified as 0.01CV or 3 µA, whichever is greater. Load life is 1000 hours at 85°C with rated voltage applied, with capacitance change under 20% and dissipation factor under 200% of maximum specified value.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with a capacitance of 33 µF and a rated voltage of 25 VDC, designed for coupling, blocking, bypass, and filtering applications. It has a diameter of 6.3 mm and a length of 7 mm, with a lead spacing of 2.5 mm. The operating temperature range is -40°C to +85°C. At 120 Hz and 20°C, the ESR is 7.536 Ω and the ripple current rating is 70 mA. Capacitance tolerance is +20%, and leakage current is specified as 0.01CV or 3 µA, whichever is greater. Load life is 1000 hours at 85°C with rated voltage applied, with capacitance change under 20% and dissipation factor under 200% of maximum specified value.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 336RSS025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
336RSS025M
Aluminum Electrolytic 336RSS025M
For New Design: Yes Capacitance: 33 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 70 mA @ 120 Hz, 85°C ESR: 7.54 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7mm Lead Spacing: 2.5mm
  • For New Design: Yes
  • Capacitance: 33 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 1,000 @ 85°C
  • Ripple Current: 70 mA @ 120 Hz, 85°C
  • ESR: 7.54 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 7mm
  • Lead Spacing: 2.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 336RSS025M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
336RSS025M-ND
Aluminum Electrolytic Capacitors 336RSS025M-ND
33µF 25V Aluminum Electrolytic Capacitors Radial, Can 7.536Ohm @ 120Hz 1000 Hrs @ 85°C

33µF 25V Aluminum Electrolytic Capacitors Radial, Can 7.536Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-336RSS025M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-336RSS025M
Aluminum Electrolytic Capacitors 2002-336RSS025M
Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead 33µF 25V

Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead 33µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 336RSS025M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
336RSS025M
Capacitors - Aluminum Electrolytic Capacitors 336RSS025M
CAP ALUM 33UF 20% 25V RADIAL

CAP ALUM 33UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 336RSS025M 336RSS025M-ND 2002-336RSS025M 336RSS025M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101222T250DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers