Cornell Dubilier Aluminum Electrolytic Capacitors 337LMX450M2EF

Description
Aluminum Electrolytic Capacitors, 105 °C 5,000 Hour Snap-Mount 330µF 450V
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors, 105 °C 5,000 Hour Snap-Mount 330µF 450V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-337LMX450M2EF - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-337LMX450M2EF
Aluminum Electrolytic Capacitors 2002-337LMX450M2EF
Aluminum Electrolytic Capacitors, 105 °C 5,000 Hour Snap-Mount 330µF 450V

Aluminum Electrolytic Capacitors, 105 °C 5,000 Hour Snap-Mount 330µF 450V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 337LMX450M2EF-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
337LMX450M2EF-ND
Aluminum Electrolytic Capacitors 337LMX450M2EF-ND
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.0048Ohm @ 120Hz 5000 Hrs @ 105°C

330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.0048Ohm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 337LMX450M2EF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
337LMX450M2EF
Capacitors - Aluminum Electrolytic Capacitors 337LMX450M2EF
CAP ALUM 330UF 20% 450V SNAP

CAP ALUM 330UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-337LMX450M2EF 337LMX450M2EF-ND 337LMX450M2EF
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1733438 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers