The 334SMH050M is an aluminum electrolytic capacitor rated for 50 VDC, with a capacitance of 0.33 µF, a maximum ESR of 602.86 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 4.1 mA at 105°C. It measures 4 mm in diameter and 5.4 mm in length, and operates within a temperature range of -55°C to +105°C. The capacitance tolerance is +20%, and it meets load life and shelf life criteria of 1000 hours at 105°C with rated voltage and 1000 hours at 85°C with no voltage applied, respectively. The capacitor complies with soldering heat resistance requirements, maintaining capacitance change under 10% and leakage current within limits after exposure to 250°C for 30 seconds.
Smt Aluminum Electroytic
CAP ALUM 0.33UF 20% 50V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 334SMH050M | 334SMH050M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 0.3300 microF | 0.3300 microF |
| Capacitance Tolerance | 20 (+/- %) |