The 337BPA050M is a bi-polar/non-polar aluminum electrolytic capacitor designed for audio coupling and crossover networks. It has a capacitance of 330 µF with a rated voltage of 50 VDC, and its dimensions are 16 mm in diameter by 34 mm in length. The part operates over a temperature range of -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It has a maximum ESR of 0.703 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 730 mA at 85°C. The part meets a 2000-hour load life requirement at 85°C with rated voltage applied and reversed every 250 hours, with capacitance change limited to less than 20% of the initial value and dissipation factor under 200% of the maximum specified value.
Aluminum Electrolytic Capacitors, +85 °C Non-Polar, Axial Lead 330µF 50V
330µF 50V Aluminum Electrolytic Capacitors Axial, Can 703mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 330UF 20% 50V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 337BPA050M | 2002-337BPA050M | 337BPA050M-ND | 337BPA050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |