The 336ULG025MFF is a radial aluminum polymer capacitor rated for 25 VDC, with a capacitance of 33 µF and a maximum ESR of 6.03 Ω at 120 Hz and 50 mΩ at 100 kHz. It has a maximum ripple current of 1870 mA at 100 kHz and 105°C, and operates within a temperature range of -55°C to +105°C. The device measures 8 mm in diameter and 8 mm in height, with a lead spacing of 3.5 mm. It meets leakage current limits of 280 µA or 0.2CV, whichever is greater, and maintains capacitance change within ±20% under load life and surge voltage testing.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 33UF 20% 25V T/H
| Cornell Dubilier | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 336ULG025MFF | 336ULG025MFF | 336ULG025MFF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |