Cornell Dubilier Aluminum Electrolytic 337KBM016M

Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 7,000 @ 105°C Ripple Current: 640 mA @ 100 kHz, 105°C ESR: 804 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 7,000 @ 105°C Ripple Current: 640 mA @ 100 kHz, 105°C ESR: 804 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 337KBM016M is an aluminum electrolytic capacitor rated for 16 V DC, with a capacitance of 330 µF and a tolerance of +20% at 120 Hz, 20°C. It has a maximum ESR of 0.804 Ω at 120 Hz, 20°C, and a ripple current rating of 640 mA RMS at 100 kHz and 105°C. The capacitor measures 8 mm in diameter and 11.5 mm in length, with a lead spacing of 3.5 mm. It operates over a temperature range of -40°C to +105°C and has a load life of 7,000 hours at 105°C with rated voltage applied. The part is RoHS compliant and designed for switching power supplies, power adaptors, and electronic ballasts.

Datasheet Summary
Powered by GS/AI

The 337KBM016M is an aluminum electrolytic capacitor rated for 16 V DC, with a capacitance of 330 µF and a tolerance of +20% at 120 Hz, 20°C. It has a maximum ESR of 0.804 Ω at 120 Hz, 20°C, and a ripple current rating of 640 mA RMS at 100 kHz and 105°C. The capacitor measures 8 mm in diameter and 11.5 mm in length, with a lead spacing of 3.5 mm. It operates over a temperature range of -40°C to +105°C and has a load life of 7,000 hours at 105°C with rated voltage applied. The part is RoHS compliant and designed for switching power supplies, power adaptors, and electronic ballasts.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 337KBM016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
337KBM016M
Aluminum Electrolytic 337KBM016M
For New Design: Yes Capacitance: 330 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 7,000 @ 105°C Ripple Current: 640 mA @ 100 kHz, 105°C ESR: 804 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 330 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 7,000 @ 105°C
  • Ripple Current: 640 mA @ 100 kHz, 105°C
  • ESR: 804 mΩ @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 11.5mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 337KBM016M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
337KBM016M
Capacitors - Aluminum Electrolytic Capacitors 337KBM016M
CAP ALUM 330UF 20% 16V RADIAL

CAP ALUM 330UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 337KBM016M 337KBM016M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101203U010EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C693U010EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details