Cornell Dubilier Aluminum Electrolytic 336PGM010M

Description
For New Design: Yes Capacitance: 33 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 50 mA @ 120 Hz, 105°C ESR: 10.05 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 7mm Lead Spacing: 2mm
Request a Quote
Description
For New Design: Yes Capacitance: 33 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 50 mA @ 120 Hz, 105°C ESR: 10.05 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 7mm Lead Spacing: 2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 336PGM010M is a 33 µF aluminum electrolytic capacitor rated for 10 VDC, with a height of 7 mm and a diameter of 5 mm, designed for bypass, coupling, filtering, and decoupling applications. It operates over a temperature range of -55°C to +105°C, has a capacitance tolerance of ±20% at 120 Hz and 20°C, an ESR of 10.05 Ω at 120 Hz and 20°C, and a rated ripple current of 50 mA RMS at 120 Hz and 105°C. It meets load life requirements of 1000 hours at 105°C with rated voltage applied, with capacitance change limited to less than 25% and dissipation factor and leakage current within specified limits. Lead spacing is 2.0 mm.

Datasheet Summary
Powered by GS/AI

The 336PGM010M is a 33 µF aluminum electrolytic capacitor rated for 10 VDC, with a height of 7 mm and a diameter of 5 mm, designed for bypass, coupling, filtering, and decoupling applications. It operates over a temperature range of -55°C to +105°C, has a capacitance tolerance of ±20% at 120 Hz and 20°C, an ESR of 10.05 Ω at 120 Hz and 20°C, and a rated ripple current of 50 mA RMS at 120 Hz and 105°C. It meets load life requirements of 1000 hours at 105°C with rated voltage applied, with capacitance change limited to less than 25% and dissipation factor and leakage current within specified limits. Lead spacing is 2.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 336PGM010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
336PGM010M
Aluminum Electrolytic 336PGM010M
For New Design: Yes Capacitance: 33 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 50 mA @ 120 Hz, 105°C ESR: 10.05 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 7mm Lead Spacing: 2mm
  • For New Design: Yes
  • Capacitance: 33 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 50 mA @ 120 Hz, 105°C
  • ESR: 10.05 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 7mm
  • Lead Spacing: 2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-336PGM010M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-336PGM010M
Aluminum Electrolytic Capacitors 2002-336PGM010M
Radial Lead Aluminum Electrolytic Capacitors, +105 ºC 7mm Height Low Profile

Radial Lead Aluminum Electrolytic Capacitors, +105 ºC 7mm Height Low Profile

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-336PGM010M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-336PGM010M-ND
Aluminum Electrolytic Capacitors 1572-336PGM010M-ND
ELECTROLYTIC/IC

ELECTROLYTIC/IC

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 336PGM010M 2002-336PGM010M 1572-336PGM010M-ND
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C753U030BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C552U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details