The 336SMH016M is an aluminum electrolytic capacitor with a rated voltage of 16 VDC, capacitance of 33 µF, and a tolerance of +20%. It has an ESR of 33.158 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 35 mA at 105°C. The capacitor is housed in a 5 mm diameter by 5.4 mm length radial package. It operates within a temperature range of -55°C to +105°C and meets load life and shelf life specifications of 1000 hours at 85°C or 105°C with rated voltage. It is designed for filtering, bypass, coupling, and blocking applications.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 336SMH016M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |