The 337TMA063M is an aluminum electrolytic capacitor with a rated voltage of 63 VDC, a capacitance of 330 µF, and a maximum RMS ripple current of 460 mA at 120 Hz and +105°C. It has a maximum ESR of 0.504 Ω at 120 Hz and +20°C. The capacitor is housed in a cylindrical case measuring 13 mm in diameter by 26 mm in length. It operates within a temperature range of -40°C to +105°C and meets a 2000-hour load life requirement at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. Dissipation factor is 0.20, and leakage current does not exceed 0.04CV + 100 µA. The part is part of an extended-life series rated for 2000 hours at 105°C.
ELECTROLYTIC/IC
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 337TMA063M | 1572-337TMA063M-ND | 2002-337TMA063M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 330 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |