Cornell Dubilier Aluminum Electrolytic 337FSB360XDE

Description
Photoflash Strobe
Request a Quote
Description
Photoflash Strobe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 337FSB360XDE is a 360 VDC aluminum electrolytic capacitor for photoflash applications, with a capacitance of 330 µF, an ESR of 0.313 Ω at 120 Hz and 20°C, and a snap-in mounting style. Its dimensions are 30 mm in diameter and 35 mm in length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and meets specified limits for leakage current, dissipation factor, and charge/discharge cycle performance. Shelf life stability is maintained after 500 hours at 70°C with no voltage applied.

Datasheet Summary
Powered by GS/AI

The 337FSB360XDE is a 360 VDC aluminum electrolytic capacitor for photoflash applications, with a capacitance of 330 µF, an ESR of 0.313 Ω at 120 Hz and 20°C, and a snap-in mounting style. Its dimensions are 30 mm in diameter and 35 mm in length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and meets specified limits for leakage current, dissipation factor, and charge/discharge cycle performance. Shelf life stability is maintained after 500 hours at 70°C with no voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 337FSB360XDE - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
337FSB360XDE
Aluminum Electrolytic 337FSB360XDE
Photoflash Strobe

Photoflash Strobe

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 337FSB360XDE
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 55 C (-4 to 131 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101303U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101322U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers