Aluminum polymer capacitor with a rated voltage of 35 VDC, capacitance of 330 µF, and a maximum ESR of 0.60286 Ω at 120 Hz and 20°C. It has a maximum ripple current of 2310 mA at 105°C and 100 kHz, and a physical dimension of 10 mm in diameter by 12 mm in height. The operating temperature range is -55°C to +125°C, with a capacitance tolerance of +20% at 120 Hz, 20°C. It meets load life requirements of 2000 hours at 125°C with rated voltage applied, and has a dissipation factor of 12% maximum at 120 Hz, 20°C. The surge voltage is 1.15 times the rated voltage. The capacitor is designed for high ripple current applications such as power units, LED lighting, and telecommunications, with low ESR and stable performance over temperature and frequency.
Aluminum Polymer Capacitors, High Temperature 330µF 35V
330µF 35V Aluminum - Polymer Capacitors Radial, Can 24mOhm 1500 Hrs @ 125°C
CAP ALUM POLY 330UF 20% 35V T/H
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 337AVG035MGBJ | 2002-337AVG035MGBJ | 1572-1435-ND | 337AVG035MGBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |