Cornell Dubilier Aluminum Electrolytic 337PUM6R3M

Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 160 mA @ 120 Hz, 85°C ESR: 1.11 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 7mm Lead Spacing: 3.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 160 mA @ 120 Hz, 85°C ESR: 1.11 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 7mm Lead Spacing: 3.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 337PUM6R3M is an aluminum electrolytic capacitor rated for 6.3 WVDC with a capacitance of 330 µF and a tolerance of +20%. It has a maximum ESR of 1.105 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 160 mA at 120 Hz and 85°C. The dimensions are 8 mm in diameter and 7 mm in height, with a lead spacing of 3.5 mm. It operates from -40°C to +85°C and meets a 1000-hour load life requirement at 85°C with rated voltage and ripple current applied. The part is designed for bypass, coupling, filtering, and blocking applications.

Datasheet Summary
Powered by GS/AI

The 337PUM6R3M is an aluminum electrolytic capacitor rated for 6.3 WVDC with a capacitance of 330 µF and a tolerance of +20%. It has a maximum ESR of 1.105 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 160 mA at 120 Hz and 85°C. The dimensions are 8 mm in diameter and 7 mm in height, with a lead spacing of 3.5 mm. It operates from -40°C to +85°C and meets a 1000-hour load life requirement at 85°C with rated voltage and ripple current applied. The part is designed for bypass, coupling, filtering, and blocking applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 337PUM6R3M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
337PUM6R3M
Aluminum Electrolytic 337PUM6R3M
For New Design: Yes Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 160 mA @ 120 Hz, 85°C ESR: 1.11 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 7mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 330 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 1,000 @ 85°C
  • Ripple Current: 160 mA @ 120 Hz, 85°C
  • ESR: 1.11 Ω @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 7mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 337PUM6R3M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U050BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C103U050AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers