The 337FSB360XGCF is a snap-in aluminum electrolytic capacitor rated for 360 VDC with a capacitance of 330 µF, a maximum ESR of 0.313 Ω at 120 Hz and 20°C, and dimensions of 25 mm in diameter and 40 mm in length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and meets specified limits for leakage current, dissipation factor, and performance under charge/discharge cycles and shelf life conditions. The case is designed for emergency and signal lighting applications.
Datasheet Summary Powered by GS/AI
The 337FSB360XGCF is a snap-in aluminum electrolytic capacitor rated for 360 VDC with a capacitance of 330 µF, a maximum ESR of 0.313 Ω at 120 Hz and 20°C, and dimensions of 25 mm in diameter and 40 mm in length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, and meets specified limits for leakage current, dissipation factor, and performance under charge/discharge cycles and shelf life conditions. The case is designed for emergency and signal lighting applications.