Aluminum polymer capacitor for DC-DC converters, voltage regulators, and decoupling, with a rated voltage of 16 VDC, capacitance of 270 µF, ESR of 0.61 Ω at 100 kHz, and a maximum ripple current of 5000 mA at 105°C. It operates from -55°C to +105°C, has a lifespan of 5000 hours at 105°C with rated voltage, and is supplied in a 8x11.5 mm radial package.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 330UF 20% 16V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 337UER016MFH | 337UER016MFH | 337UER016MFH |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |