Cornell Dubilier Aluminum Electrolytic 336SVH100MFE

Description
For New Design: Yes Capacitance: 33 µF Voltage DC: 100V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 120 mA @ 120 Hz, 105°C ESR: 9.04 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 33 µF Voltage DC: 100V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 120 mA @ 120 Hz, 105°C ESR: 9.04 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 336SVH100MFE is an aluminum electrolytic capacitor rated for 100V DC with a capacitance of 33 µF, designed for filtering, bypass, coupling, and blocking applications. It operates from -40°C to +105°C and has a load life of 2000 hours at 105°C with rated voltage. The capacitor measures 8 mm in diameter and 10.5 mm in length, with a maximum ESR of 9.04 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 120 mA at 120 Hz and 105°C. Capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 336SVH100MFE is an aluminum electrolytic capacitor rated for 100V DC with a capacitance of 33 µF, designed for filtering, bypass, coupling, and blocking applications. It operates from -40°C to +105°C and has a load life of 2000 hours at 105°C with rated voltage. The capacitor measures 8 mm in diameter and 10.5 mm in length, with a maximum ESR of 9.04 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 120 mA at 120 Hz and 105°C. Capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 336SVH100MFE - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
336SVH100MFE
Aluminum Electrolytic 336SVH100MFE
For New Design: Yes Capacitance: 33 µF Voltage DC: 100V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 120 mA @ 120 Hz, 105°C ESR: 9.04 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
  • For New Design: Yes
  • Capacitance: 33 µF
  • Voltage DC: 100V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 120 mA @ 120 Hz, 105°C
  • ESR: 9.04 Ω @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 10.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 336SVH100MFE
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U100EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details