The 335TMA450M is an axial leaded aluminum electrolytic capacitor rated for 450VDC, with a capacitance of 3.3µF, a maximum ESR of 125.596Ω at 120Hz and +20°C, and a maximum RMS ripple current of 27mA at 105°C. It measures 10x21mm in dimensions and is designed for extended life operation up to 105°C with 2000 hours of load life under rated conditions. Operating temperature ranges from -25°C to +105°C. Capacitance tolerance is +20% at 120Hz and 20°C. Leakage current specification is 0.01CV + 40µA at rated voltage. The part meets all specified shelf life and load life criteria for capacitance change, dissipation factor, and leakage current. Its construction supports surge voltage up to 500VDC and low-temperature impedance stability up to -40°C. Terminal dimensions comply with standard axial leaded profiles.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 335TMA450M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |