The 335TMA400M is an axial-leaded aluminum electrolytic capacitor rated for 400 VDC and 3.3 µF, designed for extended life operation at +105°C with a 2000-hour load life. It has a maximum ESR of 125.596 Ω at 120 Hz and +20°C, with a maximum RMS ripple current of 27 mA at +105°C. The physical dimensions are 10 mm in diameter by 21 mm in length. The part operates from -25°C to +105°C for voltages from 160 to 450 VDC and meets a capacitance tolerance of +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 335TMA400M is an axial-leaded aluminum electrolytic capacitor rated for 400 VDC and 3.3 µF, designed for extended life operation at +105°C with a 2000-hour load life. It has a maximum ESR of 125.596 Ω at 120 Hz and +20°C, with a maximum RMS ripple current of 27 mA at +105°C. The physical dimensions are 10 mm in diameter by 21 mm in length. The part operates from -25°C to +105°C for voltages from 160 to 450 VDC and meets a capacitance tolerance of +20% at 120 Hz and 20°C.