Cornell Dubilier Aluminum Electrolytic 337CKS010M

Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 325 mA @ 120 Hz, 85°C ESR: 1.01 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 11mm Lead Spacing: 2.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 325 mA @ 120 Hz, 85°C ESR: 1.01 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 11mm Lead Spacing: 2.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor for bypass, coupling, filtering, and de-coupling applications with a capacitance of 330 µF, a rated voltage of 10 WVDC, and a maximum ripple current of 325 mA at 120 Hz and 85°C. It has a maximum ESR of 1.005 Ω at 120 Hz and 20°C, operates from -40°C to +85°C, and complies with a 2000-hour load life specification at 85°C with rated voltage and ripple current applied. The component is housed in a cylindrical package measuring 6.3 mm in diameter and 11 mm in length, with a lead spacing of 2.5 mm.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor for bypass, coupling, filtering, and de-coupling applications with a capacitance of 330 µF, a rated voltage of 10 WVDC, and a maximum ripple current of 325 mA at 120 Hz and 85°C. It has a maximum ESR of 1.005 Ω at 120 Hz and 20°C, operates from -40°C to +85°C, and complies with a 2000-hour load life specification at 85°C with rated voltage and ripple current applied. The component is housed in a cylindrical package measuring 6.3 mm in diameter and 11 mm in length, with a lead spacing of 2.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 337CKS010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
337CKS010M
Aluminum Electrolytic 337CKS010M
For New Design: Yes Capacitance: 330 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 325 mA @ 120 Hz, 85°C ESR: 1.01 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 11mm Lead Spacing: 2.5mm
  • For New Design: Yes
  • Capacitance: 330 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 325 mA @ 120 Hz, 85°C
  • ESR: 1.01 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 11mm
  • Lead Spacing: 2.5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 337CKS010M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
337CKS010M
Capacitors - Aluminum Electrolytic Capacitors 337CKS010M
CAP ALUM 330UF 20% 10V RADIAL

CAP ALUM 330UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 337CKS010M 337CKS010M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C243T050EB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C494U016DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details