The 335TTA450M is an axial lead aluminum electrolytic capacitor rated for 450 WVDC and 1000 hours of shelf life at 85°C with no voltage applied. It has a capacitance of 3.3 µF, a maximum ESR of 100.477 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 33 mA at +85°C. The dimensions are 8x16 mm (DxL). It operates from -25°C to +85°C and meets a capacitance tolerance of +20% at 120 Hz and 20°C. Load life is 2000 hours at 85°C with rated voltage and ripple current applied, with capacitance change limited to less than 20% of initial value and dissipation factor not exceeding 200% of the maximum specified value.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 3.3µF 450V
3.3µF 450V Aluminum Electrolytic Capacitors Axial, Can 125.596Ohm @ 120Hz 2000 Hrs @ 85°C
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 335TTA450M | 2002-335TTA450M | 335TTA450M-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | 85 C (185 F) | -25 to 85 C (-13 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |