The 336TMA160M is an axial leaded aluminum electrolytic capacitor rated for 160 VDC, with a capacitance of 33 µF, a maximum ESR of 10.048 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 120 mA at +105°C. It measures 13 mm in diameter by 26 mm in length. The capacitor is rated for operation from -25°C to +105°C with a 2000-hour load life at rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is specified at 0.04CV + 100 µA. It is designed for filtering, bypassing, coupling, and blocking applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 336TMA160M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |