The 336BPA025M is a bi-polar/non-polar aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 33 µF, used in audio coupling and crossover networks. It features an axial leaded package with dimensions of 8 mm in diameter and 16 mm in length. The capacitor operates over a temperature range of -40°C to +85°C, has a capacitance tolerance of +20% at 120 Hz and 20°C, and a maximum dissipation factor of 0.2 at 120 Hz. Its maximum ripple current at 120 Hz and +85°C is 120 mA, and it meets a 2000-hour load life test at 85°C with rated voltage reversed every 250 hours.
CAP ALUM 33UF 20% 25V AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 336BPA025M | 336BPA025M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) |