The 336TMA450M is an aluminum electrolytic capacitor rated for 450VDC with a capacitance of 33µF. It has a maximum ESR of 12.56 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 160 mA at 120 Hz and +105°C. The unit measures 18×40 mm (D×L) and operates within a temperature range of -25°C to +105°C. It is designed for extended life with a load life rating of 1000 hours at 105°C with no voltage applied and 2000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
33µF 450V Aluminum Electrolytic Capacitors Axial, Can 12.56Ohm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 33µF 450V
CAP ALUM 33UF 20% 450V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 336TMA450M | 336TMA450M-ND | 2002-336TMA450M | 336TMA450M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | 105 C (221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |