Cornell Dubilier Aluminum Electrolytic 337SVL6R3MFE

Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 245 mA @ 120 Hz, 105°C ESR: 1.61 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 245 mA @ 120 Hz, 105°C ESR: 1.61 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with a capacitance of 330 µF, rated for 6.3 V DC, and operating temperature range of -55°C to +105°C. It has a diameter of 8 mm and length of 10.5 mm, with a maximum ESR of 1.61 Ω at 120 Hz and 20°C, and a rated ripple current of 245 mA at 120 Hz and 105°C. Load life is 5000 hours at 105°C with rated voltage, with capacitance change under 30% and leakage current under 100% of maximum specified values. The part meets shelf life and soldering heat resistance requirements as specified for the series.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with a capacitance of 330 µF, rated for 6.3 V DC, and operating temperature range of -55°C to +105°C. It has a diameter of 8 mm and length of 10.5 mm, with a maximum ESR of 1.61 Ω at 120 Hz and 20°C, and a rated ripple current of 245 mA at 120 Hz and 105°C. Load life is 5000 hours at 105°C with rated voltage, with capacitance change under 30% and leakage current under 100% of maximum specified values. The part meets shelf life and soldering heat resistance requirements as specified for the series.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 337SVL6R3MFE - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
337SVL6R3MFE
Aluminum Electrolytic 337SVL6R3MFE
For New Design: Yes Capacitance: 330 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: 245 mA @ 120 Hz, 105°C ESR: 1.61 Ω @ 120 Hz, 20°C Diameter: 8mm Length: 10.5mm
  • For New Design: Yes
  • Capacitance: 330 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: 245 mA @ 120 Hz, 105°C
  • ESR: 1.61 Ω @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 10.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 337SVL6R3MFE - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
337SVL6R3MFE
Aluminum Electrolytic Capacitor 337SVL6R3MFE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 337SVL6R3MFE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
337SVL6R3MFE
Capacitors - Aluminum Electrolytic Capacitors 337SVL6R3MFE
CAP ALUM 330UF 20% 6.3V SMD

CAP ALUM 330UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 337SVL6R3MFE 337SVL6R3MFE 337SVL6R3MFE
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 336AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 105SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details