The 335TTA160M is an axial lead aluminum electrolytic capacitor rated for 160 WVDC, with a capacitance of 3.3 μF, a maximum ESR of 100.477 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 33 mA at +85°C. It measures 8x16 mm in dimensions and operates within a temperature range of -40°C to +85°C. The part has a capacitance tolerance of +20% at 120 Hz and 20°C, and complies with a 2000-hour load life specification at 85°C with rated voltage and ripple current applied.
3.3µF 160V Aluminum Electrolytic Capacitors Axial, Can 100.477Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 3.3µF 160V
CAP ALUM 3.3UF 20% 160V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 335TTA160M | 335TTA160M-ND | 2002-335TTA160M | 335TTA160M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |