For New Design: Yes
Capacitance: 33 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 40 mA @ 120 Hz, 105°C
ESR: 8.04 Ω @ 120 Hz, 20°C
Diameter: 5mm
Length: 5.4mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 33 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 40 mA @ 120 Hz, 105°C
ESR: 8.04 Ω @ 120 Hz, 20°C
Diameter: 5mm
Length: 5.4mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 336SVH016MDR is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 33 µF, a maximum ESR of 8.04 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 40 mA at 120 Hz and 105°C. It features a diameter of 5 mm and a length of 5.4 mm, with a tolerance of +20% at 120 Hz and 20°C. The operating temperature range is from -40°C to +105°C, and it meets a 2000-hour load life specification at 105°C with rated voltage. The capacitor is designed for filtering, bypass, coupling, and blocking applications.
Datasheet Summary Powered by GS/AI
The 336SVH016MDR is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 33 µF, a maximum ESR of 8.04 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 40 mA at 120 Hz and 105°C. It features a diameter of 5 mm and a length of 5.4 mm, with a tolerance of +20% at 120 Hz and 20°C. The operating temperature range is from -40°C to +105°C, and it meets a 2000-hour load life specification at 105°C with rated voltage. The capacitor is designed for filtering, bypass, coupling, and blocking applications.