Cornell Dubilier Aluminum Electrolytic Capacitors 337LMU500M2EH

Description
330µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 753.575mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 753.575mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 337LMU500M2EH-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
337LMU500M2EH-ND
Aluminum Electrolytic Capacitors 337LMU500M2EH-ND
330µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 753.575mOhm @ 120Hz 2000 Hrs @ 105°C

330µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 753.575mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 337LMU500M2EH-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details