The 335BPA100M is a bi-polar/non-polar aluminum electrolytic capacitor rated for 100 WVDC with a capacitance of 3.3 µF. It has an ESR of 50.238 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 46 mA at 85°C. The part is housed in an axial leaded configuration with dimensions of 6.3 mm in diameter and 16 mm in length. It operates across a temperature range of -40°C to +85°C and meets load life and shelf life specifications of 2000 hours and 1000 hours at 85°C, respectively, with defined limits on capacitance change, dissipation factor, and leakage current.
CAP ALUM 3.3UF 20% 100V AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 335BPA100M | 335BPA100M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 3.3 microF | 3.3 microF |
| Capacitance Tolerance | 20 (+/- %) |