Aluminum polymer capacitor rated for 16 VDC with a capacitance of 330 µF, designed for high ripple current and low ESR in power units, LED lighting, and telecommunications. It has a radial leaded package with dimensions of 8 mm diameter by 8 mm height, operates from -55°C to +125°C, and has a maximum ESR of 0.60286 Ω at 120 Hz and 20°C. The ripple current rating is 4300 mA at 100 kHz and 105°C, with a leakage current limit of 15 µA. Load life endurance is 2000 hours at 125°C with rated voltage applied.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
330µF 16V Aluminum - Polymer Capacitors Radial, Can 15mOhm 1500 Hrs @ 125°C
Aluminum Polymer Capacitors, High Temperature 330µF 16V
CAP ALUM POLY 330UF 20% 16V T/H
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 337AVG016MFF | 337AVG016MFF | 337AVG016MFF-ND | 2002-337AVG016MFF | 337AVG016MFF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |