Cornell Dubilier Aluminum Electrolytic 336RSS010M

Description
For New Design: Yes Capacitance: 33 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 50 mA @ 120 Hz, 85°C ESR: 10.05 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 7mm Lead Spacing: 2mm
Request a Quote
Description
For New Design: Yes Capacitance: 33 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 50 mA @ 120 Hz, 85°C ESR: 10.05 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 7mm Lead Spacing: 2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor for coupling, blocking, bypass, and filtering with a capacitance of 33 µF and rated voltage of 10 V DC, in a 5 mm diameter by 7 mm length radial package with 2 mm lead spacing. It operates from -40°C to +85°C, has a capacitance tolerance of +20% at 120 Hz and 20°C, an ESR of 10.05 Ω at 120 Hz and 20°C, and a ripple current rating of 50 mA RMS at 120 Hz and 85°C. It meets a load life of 1000 hours at 85°C with rated voltage applied, with capacitance change less than 20% and dissipation factor under 200% of maximum specified value.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor for coupling, blocking, bypass, and filtering with a capacitance of 33 µF and rated voltage of 10 V DC, in a 5 mm diameter by 7 mm length radial package with 2 mm lead spacing. It operates from -40°C to +85°C, has a capacitance tolerance of +20% at 120 Hz and 20°C, an ESR of 10.05 Ω at 120 Hz and 20°C, and a ripple current rating of 50 mA RMS at 120 Hz and 85°C. It meets a load life of 1000 hours at 85°C with rated voltage applied, with capacitance change less than 20% and dissipation factor under 200% of maximum specified value.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 336RSS010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
336RSS010M
Aluminum Electrolytic 336RSS010M
For New Design: Yes Capacitance: 33 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 50 mA @ 120 Hz, 85°C ESR: 10.05 Ω @ 120 Hz, 20°C Diameter: 5mm Length: 7mm Lead Spacing: 2mm
  • For New Design: Yes
  • Capacitance: 33 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 1,000 @ 85°C
  • Ripple Current: 50 mA @ 120 Hz, 85°C
  • ESR: 10.05 Ω @ 120 Hz, 20°C
  • Diameter: 5mm
  • Length: 7mm
  • Lead Spacing: 2mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 336RSS010M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
336RSS010M
Capacitors - Aluminum Electrolytic Capacitors 336RSS010M
CAP ALUM 33UF 20% 10V RADIAL

CAP ALUM 33UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 336RSS010M 336RSS010M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33 microF 33 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details