The 337CKE016MGM is a radial leaded aluminum electrolytic capacitor with a voltage rating of 16 WVDC and a capacitance of 330 µF. It has a maximum RMS ripple current of 225 mA at 120 Hz and 105°C, with a maximum ESR of 0.8038 Ω. The physical dimensions are 6.3 mm in diameter by 11 mm in length. It operates within a temperature range of -25°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage applied.
330µF 16V Aluminum Electrolytic Capacitors Radial, Can 803.8mOhm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 330µF 16V
CAP ALUM 330UF 20% 16V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 337CKE016MGM | 337CKE016MGM-ND | 2002-337CKE016MGM | 337CKE016MGM |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |